EN
  • EN
  • DE

MC10EL89DR2

Part No MC10EL89DR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER COAX CBL 5V ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Drivers/Receivers 1/0
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074411-MC10EL89DR2
Ultra Librarian 3D Model Ultra Librarian MC10EL89DR2 CAD Model

Description

ON Semiconductor MC10EL89DR2: ECL Differential PECL to TTL Translator

The ON Semiconductor MC10EL89DR2 is a cutting-edge differential PECL to TTL translator designed to bridge the gap between two essential digital logic families. This device is part of the 10EL/100EL series, which is renowned for its high-speed performance and reliability. The MC10EL89DR2 is an optimal solution for applications requiring the conversion of low voltage positive emitter coupled logic (PECL) levels to transistor-transistor logic (TTL) levels.

Constructed with advanced bipolar technology, the MC10EL89DR2 offers a robust feature set. It operates with a differential PECL input while providing a TTL output, which makes it ideal for interfacing tasks in mixed-signal environments. The translator's design ensures minimal signal distortion and propagation delays, which is crucial for maintaining the integrity of high-speed signals.

Key features of the MC10EL89DR2 include:

  • High Speed: With a typical propagation delay of only 2.0 ns, the MC10EL89DR2 is engineered for applications requiring rapid signal processing.
  • Wide Operating Range: The device can function efficiently over a broad voltage range, making it versatile for various system designs.
  • Temperature Stability: The MC10EL89DR2 is designed to perform consistently across a wide temperature range, ensuring reliability in diverse operating conditions.
  • PECL Mode Operating Range: The VCC = 4.2 V to 5.7 V with VEE = 0 V ensures compatibility with standard PECL operating conditions.
  • Compatibility: The translator is fully compatible with MC10/100LVEL89 devices, offering designers flexibility in their circuit implementations.

The MC10EL89DR2 is available in an 8-pin SOIC package, which provides a compact footprint for space-constrained applications. Its pin configuration is carefully designed to simplify PCB layout and reduce the risk of signal crosstalk.

Whether it's employed in telecommunication systems, computing interfaces, or high-speed data acquisition, the ON Semiconductor MC10EL89DR2 is a reliable choice for designers looking to integrate PECL and TTL logic levels in their electronic systems. Its performance and adaptability make it a valuable component for achieving seamless signal translation with minimal latency.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess