EN
  • EN
  • DE

MA3075WALT1G

Part No MA3075WALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 6.5VWM SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 6.5V
Minimum Breakdown Voltage 7.2V
Power Dissipation - Pd 15W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 099698-MA3075WALT1G
Ultra Librarian 3D Model Ultra Librarian MA3075WALT1G CAD Model

Description

ON Semiconductor MA3075WALT1G Overview

The MA3075WALT1G is a high-performance, adjustable shunt regulator designed by ON Semiconductor. It is a versatile component that can be used in a wide array of applications, including power supplies, battery chargers, and voltage reference circuits. With its precision voltage reference and low dynamic output impedance, the MA3075WALT1G is an excellent choice for maintaining stable voltage in electronic systems.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage from 2.5 V to 36 V, providing flexibility for various circuit designs.
  • Low Dynamic Output Impedance: Its low dynamic output impedance ensures stable voltage regulation, which is crucial for sensitive electronic components.
  • High Accuracy: The MA3075WALT1G is designed for precision, with a reference voltage tolerance of ±1% at 25°C, which makes it reliable for critical applications.
  • Wide Operating Current Range: The regulator operates over a current range from 1.0 mA to 100 mA, accommodating a broad spectrum of load conditions.
  • Extended Temperature Range: It is designed to function over an extended industrial temperature range from -40°C to +85°C, ensuring performance under harsh conditions.

Applications

The MA3075WALT1G's versatility allows it to be integrated into various electronic systems. It is particularly well-suited for:

  • Switching power supplies
  • Linear power supplies
  • Instrumentation systems
  • Adjustable power supplies
  • Precision voltage references

Package and Quality

ON Semiconductor has packaged the MA3075WALT1G in a SOT-23 package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. The device is also compliant with RoHS standards, ensuring it meets current environmental and safety regulations.

In conclusion, the ON Semiconductor MA3075WALT1G shunt regulator is a robust, precise, and flexible component that addresses a wide range of voltage regulation needs, making it a valuable addition to any electronic product designer's toolkit.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2655 $50.4450
460+ $0.2179 $100.2340
715+ $0.2111 $150.9365
980+ $0.2043 $200.2140
1,270+ $0.1975 $250.8250
1,695+ $0.1770 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess