EN
  • EN
  • DE

M74LCX16244DTR2G

Part No M74LCX16244DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Low-Voltage CMOS 16-Bit Buffer With 5 V-Tolerant Inputs and Outputs (3-State, Non-Inverting)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1211168-M74LCX16244DTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74LCX16244
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74LCX16244DTR2G CAD Model

Description

ON Semiconductor M74LCX16244DTR2G Low Voltage 16-Bit Buffer/Line Driver

The M74LCX16244DTR2G from ON Semiconductor is a high-performance, low-voltage 16-bit buffer/line driver designed to operate with a 3.3 V power supply. It is part of the LCX family which provides robust solutions for high-speed signal driving and buffering applications. This integrated circuit is particularly suitable for driving high-capacitive loads and low-impedance backplanes, making it an ideal choice for a wide range of industrial, computing, and telecommunications applications.

Constructed with advanced silicon-gate CMOS technology, the M74LCX16244DTR2G offers 5V tolerant inputs, which allows for interfacing with 5V systems, thereby providing a bridge between different voltage domains. Its non-inverting buffers possess high drive strength and can be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers.

One of the key features of this device is its power-down high impedance inputs and outputs, which ensure minimal power consumption when the device is not in active use. Additionally, the M74LCX16244DTR2G supports live insertion and withdrawal capabilities (hot swapping), enhancing its utility in systems that require maintenance or upgrades without powering down.

The M74LCX16244DTR2G is equipped with an output enable (OE) feature, which allows the user to place the output in high impedance for bus management or multiplexing applications. This feature is critical for preventing bus contention in complex systems.

This buffer/line driver is provided in a TSSOP-48 (Thin Shrink Small Outline Package) that ensures a compact footprint on printed circuit boards, optimizing space without compromising performance. Its specification for operation from -40°C to +85°C guarantees reliability across a broad range of environmental conditions.

In summary, the M74LCX16244DTR2G from ON Semiconductor is a versatile and reliable component that offers low-voltage operation, high-speed performance, and 5V tolerant inputs. It is an excellent choice for designers looking to implement robust level shifting and driving capabilities in their digital systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources available on the ON Semiconductor website.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0033 $51.0561
41+ $2.4642 $101.0322
63+ $2.3872 $150.3936
87+ $2.3102 $200.9874
112+ $2.2332 $250.1184
150+ $2.0022 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess