EN
  • EN
  • DE

M1MA141WAT1G

Part No M1MA141WAT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 40V 100MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 100nA @ 35V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 103320-M1MA141WAT1G
Ultra Librarian 3D Model Ultra Librarian M1MA141WAT1G CAD Model

Description

ON Semiconductor M1MA141WAT1G - High-Speed Switching Diode

The M1MA141WAT1G is a high-speed switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is a versatile component that is suitable for a wide range of applications, including high-speed switching, detection, and rectification in electronic circuits.

Constructed with high-quality materials, the M1MA141WAT1G offers excellent performance characteristics that make it a reliable choice for engineers and designers. The diode features a very fast reverse recovery time, which is crucial for high-speed switching applications where efficiency and speed are key. This allows the diode to switch off quickly and minimize energy losses during the transition from conducting to non-conducting state.

The M1MA141WAT1G operates with a continuous reverse voltage of 80 volts and has a forward current of 100 mA. This makes it suitable for use in circuits that require a diode with moderate power handling capabilities. Additionally, its low forward voltage drop ensures that power loss is kept to a minimum during operation, which is beneficial for power-sensitive designs.

This diode comes in a compact SOT-323 package, which is ideal for space-constrained applications. The small footprint of the SOT-323 package enables designers to incorporate this diode into designs where board space is at a premium without sacrificing performance.

ON Semiconductor has equipped the M1MA141WAT1G with features that ensure long-term reliability. The device is characterized for operation from -55°C to +150°C, which allows it to perform in a wide range of environmental conditions. This temperature range, combined with its robust construction, ensures that the diode can withstand the rigors of tough industrial environments.

Overall, the M1MA141WAT1G from ON Semiconductor is an excellent choice for designers looking for a high-speed switching diode that offers a combination of performance, efficiency, and compact size. With its fast switching capabilities and reliable operation, it is well-suited to meet the demands of modern electronic applications.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2628 $51.2460
465+ $0.2156 $100.2540
720+ $0.2089 $150.4080
990+ $0.2022 $200.1780
1,280+ $0.1954 $250.1120
1,715+ $0.1752 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess