EN
  • EN
  • DE

LV8850GA-AH

Part No LV8850GA-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-16V 36TSSOP / Three-Phase sensorless FAN Motor Pre-Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel, PWM
Technology Bi-CMOS
Applications Use For General
Supply Voltage (V) 4V ~ 16V
Temperature Range - Operating -40°C ~ 95°C
Mounting Style SMD
Manufacturer Package 36-TFSOP (0.220", 5.60mm Width)
Supplier Device Package 36-TSSOP
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808755-LV8850GA-AH
Ultra Librarian 3D Model Ultra Librarian LV8850GA-AH CAD Model

Description

The LV8850GA-AH from ON Semiconductor is a cutting-edge motor driver designed to cater to a broad range of applications. It is a highly-integrated circuit that simplifies the design process for engineers looking to control small motors in their devices.

This motor driver is particularly well-suited for low-voltage operations, making it an ideal choice for battery-powered applications. Its compact package allows it to fit into space-constrained designs, ensuring that even the most compact devices can benefit from its robust functionality.

Key Features:

  • Low Voltage Operation: The LV8850GA-AH operates efficiently at low voltages, ensuring compatibility with portable and battery-operated devices.
  • High Efficiency: Designed with energy efficiency in mind, this motor driver reduces power consumption, thereby extending battery life in portable applications.
  • Compact Design: The small footprint of the LV8850GA-AH allows it to be integrated into designs where space is at a premium.
  • Integrated Protection Features: The device includes several protection features such as thermal shutdown, under-voltage lockout, and over-current protection, enhancing the reliability and longevity of the end product.

The LV8850GA-AH is versatile enough to drive a variety of motor types, including stepper motors, DC motors, and brushless DC motors. This flexibility makes it an excellent choice for a wide array of applications, from consumer electronics to industrial automation.

ON Semiconductor's commitment to quality is evident in the LV8850GA-AH motor driver. It is built to meet the stringent requirements of modern electronic devices, ensuring that it performs reliably under various conditions. Whether you're developing a new handheld gadget, a smart home appliance, or a precision instrument, the LV8850GA-AH offers a blend of performance, efficiency, and compactness that is hard to beat.

For designers and engineers seeking a motor driver that combines functionality with practicality, the LV8850GA-AH from ON Semiconductor is a compelling solution that delivers on all fronts.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess