EN
  • EN
  • DE

LV8827LF-TLM-H

Part No LV8827LF-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 8 V to 35 V
Voltage - Load 8 V to 35 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-VQFN Exposed Pad (4x4)
Win Source Part Number 206887-LV8827LF-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8827LF-TLM-H CAD Model

Description

Introducing the LV8827LF-TLM-H from ON Semiconductor

The LV8827LF-TLM-H is a state-of-the-art motor driver IC designed by ON Semiconductor, a leading name in the semiconductor industry. This versatile and efficient component is specifically engineered to drive stepper motors and DC motors with precision and reliability. It is an ideal choice for a wide range of applications, including but not limited to office automation machines, home appliances, and gaming equipment.

Key Features

  • Motor Type Support: The LV8827LF-TLM-H is capable of driving both unipolar and bipolar stepper motors, as well as brushed DC motors, providing a flexible solution for various motor control scenarios.
  • Operating Voltage Range: This motor driver operates within a wide voltage range of 8V to 12V, accommodating different power supply requirements and ensuring compatibility with a variety of systems.
  • Output Current: It delivers an output current of up to 1.5A, catering to motors that require moderate amounts of current for their operation.
  • Low RDS(on): The device features low RDS(on) MOSFET H-bridge drivers, which translates to reduced power dissipation and improved energy efficiency.
  • Protection Features: The LV8827LF-TLM-H includes multiple protection features such as over-current, thermal shutdown, and under-voltage lockout, safeguarding the IC and the motor from potential damage due to abnormal operating conditions.
  • Package: It comes in a compact SSOP-A24 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the LV8827LF-TLM-H allows it to be integrated into a multitude of applications. Its precision control makes it an excellent choice for 3D printers and small CNC machines. The robust protection features ensure reliable operation in consumer electronics such as camera stabilization systems and robotic vacuum cleaners. Additionally, its capability to drive a variety of motor types makes it suitable for use in automotive applications, including mirror adjustment and headlight leveling systems.

In summary, the LV8827LF-TLM-H motor driver from ON Semiconductor is a high-performance, adaptable, and robust solution for a wide array of motor control applications. Its combination of efficiency, flexibility, and protective features make it an indispensable component for designers and engineers looking to optimize their motor-driven products.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $5.1286
Sanken
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Trinamic Motion Control GmbH
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess