EN
  • EN
  • DE

KM6161000BLT-7L

Part No KM6161000BLT-7L
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0004+
Reference case TSOP44
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
RoHS State Request Verification
Win Source Part Number 710653-KM6161000BLT-7L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KM6161000BLT-7L CAD Model

Description

The KM6161000BLT-7L is a Static Random-Access Memory (SRAM) chip manufactured by Samsung. This SRAM is designed for applications requiring fast access times and low power consumption. It is commonly used in embedded systems, cache memory, and other high-performance applications.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and other high-speed devices.
  • Embedded Systems: Employed in embedded systems for fast data storage and retrieval.
  • Networking Equipment: Utilized in routers, switches, and other network devices for packet buffering.
  • Industrial Control Systems: Used in PLCs and other industrial automation equipment.
  • Medical Devices: Implemented in portable medical instruments and monitoring systems.

Features:

  • Fast Access Time: Offers a typical access time of 7 nanoseconds.
  • Low Power Consumption: Minimizes power usage for energy efficiency.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Wide Operating Voltage Range: Supports a range of operating voltages.
  • TTL Compatible Inputs and Outputs: Allows for easy interfacing with TTL logic.

Benefits:

  • Improved System Performance: Enables faster data access and processing.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Increased Reliability: Provides stable and consistent performance over time.
  • Flexible Integration: Supports various interfacing options.
  • Cost-Effective Solution: Offers a balance of performance and price.

Additional Details:

The KM6161000BLT-7L has a memory capacity of 1Mbit (128K x 8 bits). It operates at a supply voltage of typically 3.3V or 5V. The device features TTL-compatible inputs and outputs, allowing for easy integration with other digital circuits. It is often used in applications where speed is critical, such as in cache memory systems and high-speed data acquisition systems. The SRAM is available in various package options, including DIP and SOIC. The operating temperature range is typically from -40°C to +85°C. The standby current is very low, making it suitable for power-sensitive applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess