EN
  • EN
  • DE

LV8804FV-TRM-H

Part No LV8804FV-TRM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-15V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Bi-CMOS On/Off 20-SSOPJ
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 95°C (TA)
Mounting Surface Mount
Package 20-LFSOP (0.173", 4.40mm Width)
Case / Package 20-SSOPJ
Family Name LV880
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LV8804FV-TRM-HOSCT, LV8804FV-TRM-HOSTR, LV8804FVTRMH, LV8804FV-TRM-HOSDKR, LV8804FV-TRM-H-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880325-LV8804FV-TRM-H
Ultra Librarian 3D Model Ultra Librarian LV8804FV-TRM-H CAD Model

Description

ON Semiconductor LV8804FV-TRM-H Overview

The LV8804FV-TRM-H is a high-performance, multi-phase motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor. This compact and efficient IC is specifically engineered to deliver precise control for a variety of small-sized, multi-phase brushless DC (BLDC) motors, making it an ideal choice for applications that demand low power consumption and minimal space usage.

As part of ON Semiconductor's extensive motor driver portfolio, the LV8804FV-TRM-H boasts an advanced set of features that enhance the performance and reliability of motor-driven systems. The IC integrates a three-phase output stage with built-in power MOSFETs, enabling it to efficiently drive motors with minimal external components. This level of integration not only simplifies the design process but also helps reduce the overall system cost and footprint.

Key Features

  • Multi-Phase Support: The LV8804FV-TRM-H is capable of driving three-phase BLDC motors, which are commonly used in applications requiring smooth operation and high efficiency.
  • Low RDS(on): With its low on-resistance power MOSFETs, the IC minimizes power losses during operation, leading to improved thermal performance and higher overall efficiency.
  • High Voltage Tolerance: The device operates over a wide voltage range, making it suitable for various power supply conditions and ensuring compatibility with a broad range of motor specifications.
  • Protection Features: The IC includes multiple protection functions such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), which contribute to the safe and reliable operation of the motor system.
  • Compact Package: Housed in a small SSOP package, the LV8804FV-TRM-H is optimized for space-constrained applications, allowing for a more compact and streamlined design.

Applications

The versatility of the LV8804FV-TRM-H makes it suitable for a variety of applications, particularly where size and energy efficiency are critical. Common applications include cooling fans for computers and servers, portable devices, small household appliances, and battery-operated gadgets. Its reliability and built-in protection features also make it a preferred choice for industrial and automotive applications where robust performance is a necessity.

In summary, the LV8804FV-TRM-H from ON Semiconductor is a sophisticated solution for designers looking to enhance the performance of their multi-phase motor applications while maintaining a compact and energy-efficient system design.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess