EN
  • EN
  • DE

LV8735V-TLM-H

Part No LV8735V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 0-5.5V 44SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Step Resolution 1, 1/2, 1/8, 1/16
Applications General Purpose
Output Current 1A
Supply Voltage (V) 0V ~ 5.5V
Load Voltage (V) 9V ~ 32V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LSSOP Exposed Pad
Supplier Device Package 44-SSOP
Family Part Number LV8735V
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 724845-LV8735V-TLM-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV8735V-TLM-H CAD Model

Description

ON Semiconductor LV8735V-TLM-H Motor Driver IC

The ON Semiconductor LV8735V-TLM-H is a versatile and high-performance motor driver integrated circuit (IC) designed to deliver efficient control of stepper motors and DC motors in a wide range of applications. This compact, yet robust, motor driver IC is ideal for embedded systems and automation applications where precise motor control is essential.

Key Features:

  • Output Current: The LV8735V-TLM-H can provide an output current of up to 1A per channel, making it suitable for driving a variety of small to medium-sized motors.
  • Dual H-Bridge Configuration: With its dual H-Bridge design, this driver IC can control two DC motors independently or one stepper motor in a bipolar configuration, offering flexibility in application design.
  • Low Voltage Operation: It operates at a low voltage range from 2.7V to 5.5V, which is ideal for battery-operated devices and portable applications.
  • Low RDS(on): The low on-resistance of the H-Bridge MOSFETs ensures higher efficiency and reduced heat generation during operation.
  • Microstepping Support: The IC supports microstepping for stepper motors, which allows for smoother and more precise motion control.
  • Protection Features: It includes multiple protection features such as thermal shutdown, under-voltage lockout, and over-current protection, ensuring the longevity and reliability of the motor and the driver IC.

Applications:

The LV8735V-TLM-H is suitable for a diverse array of applications, including but not limited to:

  • Office automation machines
  • Point of sale (POS) systems
  • Battery-powered devices
  • Small robotics projects
  • DIY electronics

With its small footprint, the LV8735V-TLM-H can be easily integrated into space-constrained designs, providing a reliable and efficient solution for motor control. Its performance and features make it an excellent choice for designers looking to optimize their motor-driven applications.

Overall, the ON Semiconductor LV8735V-TLM-H motor driver IC stands out for its robustness, efficiency, and the convenience it brings to the development of motor control systems.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1508 $59.8652
45+ $2.5849 $116.3205
70+ $2.5040 $175.2800
96+ $2.4232 $232.6272
124+ $2.3423 $290.4452
165+ $2.1009 $346.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess