EN
  • EN
  • DE

RRS075P03GTB1

Part No RRS075P03GTB1
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835768-RRS075P03GTB1
Ultra Librarian 3D Model Ultra Librarian RRS075P03GTB1 CAD Model

Description

The RRS075P03GTB1 is a P-channel MOSFET manufactured by Rohm Semiconductor. This component is engineered for use in power management and switching applications, leveraging its low on-resistance and swift switching capabilities. The MOSFET is commonly integrated into DC-DC converters and various load switching circuits.

Applications

  • DC-DC Converters: Facilitates efficient power conversion in step-up and step-down voltage regulation.
  • Load Switching: Controls power delivery to diverse loads within electronic systems.
  • Power Management Systems: Enhances the distribution and control of power in system architectures.
  • Motor Control Circuits: Manages motor speed and torque with high precision.
  • Battery Management Systems: Optimizes charging and discharging processes in battery systems.

Features

  • Low On-Resistance (RDS(on)): Reduces power loss and elevates efficiency.
  • Fast Switching Speed: Supports high-frequency operation with minimal losses.
  • Surface Mount Package: Enables easy assembly through automated processes.
  • High Drain Current Capability: Accommodates substantial current loads effectively.
  • RoHS Compliance: Adheres to environmental safety standards regarding hazardous materials.

Benefits

  • Increased Efficiency: Low power dissipation contributes to higher overall system efficiency.
  • Improved Thermal Characteristics: Minimized heat generation due to low on-resistance.
  • Compact Circuit Layouts: Surface mount package allows for dense and space-efficient designs.
  • Enhanced Operational Reliability: Stable and consistent performance under various conditions.
  • Environmentally Responsible: Compliance with RoHS standards ensures minimal environmental impact.

Additional Details

The RRS075P03GTB1 features specific voltage and current ratings that are optimized for efficient switching performance. Its surface mount design facilitates seamless integration into automated manufacturing workflows. The low on-resistance helps to reduce heat generation, thereby enhancing system reliability. It is designed to maintain stable performance across a broad range of operating temperatures. The materials and construction ensure long-term reliability, making it suitable for demanding application environments. The device complies with RoHS standards, avoiding the use of lead and other hazardous substances.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess