EN
  • EN
  • DE

LV8105W-MPB-E

Part No LV8105W-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR SQFP48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Technology Bi-CMOS
Applications General Purpose
Supply Voltage - Operating 16 V to 28 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 48-SQFP (7x7)
Win Source Part Number 206878-LV8105W-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8105W-MPB-E CAD Model

Description

The ON Semiconductor LV8105W-MPB-E is a versatile motor driver IC that is designed to cater to a wide range of applications requiring precise motor control. This high-performance product is particularly suitable for driving small brushless DC (BLDC) motors, which are commonly found in portable devices, cooling fans, and small electronic appliances.

Key Features

  • Integrated Functions: The LV8105W-MPB-E integrates several functions that are essential for motor control applications, including Hall sensor-based commutation, FG (frequency generator) output, and lock detection.
  • High Efficiency: The IC is designed for high efficiency, which is crucial for battery-operated devices, ensuring minimal power loss and extended battery life.
  • Wide Operating Voltage Range: It operates across a wide voltage range, accommodating various power supply requirements, which makes it a flexible choice for different motor specifications.
  • Safety Features: The device incorporates multiple safety features such as thermal shutdown, overcurrent protection, and undervoltage lockout, which help to prevent damage to the motor and the driver itself.

Applications

The LV8105W-MPB-E is designed to be a versatile component in the motor control industry. Its applications are diverse and include:

  • Portable electronic devices
  • PC cooling fans
  • Small household appliances
  • Battery-powered tools
  • Office automation equipment

Technical Specifications

With a compact package and an array of technical features, the LV8105W-MPB-E is engineered for optimal performance:

  • Package: Multi-PowerSO-30
  • Output Current: Capable of delivering continuous output current suitable for small motors
  • Control Method: Hall sensor-based commutation for accurate motor control
  • Protection Circuits: Overcurrent, thermal shutdown, and undervoltage lockout

The LV8105W-MPB-E motor driver by ON Semiconductor is an excellent choice for design engineers looking for a reliable and efficient solution for their motor control needs. Its integration of multiple functions and protection features, along with its flexibility in operating voltage, make it an indispensable component in the creation of modern electronic devices.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0395 $72.0790
4+ $29.5715 $118.2860
7+ $28.6475 $200.5325
9+ $27.7235 $249.5115
11+ $26.7995 $294.7945
15+ $24.0263 $360.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess