EN
  • EN
  • DE

LV8082LP-TE-L-H

Part No LV8082LP-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16VCT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Voice Coil Motor
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Camera
Output Current 200mA
Supply Voltage - Operating 2.5 V to 6 V
Voltage - Load 2.5 V to 6 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-VCT (2.6x2.6)
Win Source Part Number 112296-LV8082LP-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8082LP-TE-L-H CAD Model

Description

The LV8082LP-TE-L-H from ON Semiconductor is a state-of-the-art motor driver integrated circuit (IC) designed for precision motor control applications. This compact, high-efficiency driver is particularly suitable for driving stepping motors and is a popular choice in various industries due to its reliability and performance.

Key Features

  • Low Voltage Operation: This IC operates at a low voltage range, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • High Output Current: It can deliver a high output current, providing the necessary torque for demanding applications without compromising on efficiency.
  • Micro-Stepping Support: The LV8082LP-TE-L-H supports micro-stepping, which allows for finer control of the motor position, smoother operation, and reduced resonance issues.
  • Thermal Shutdown Feature: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the IC and the motor from potential damage due to overheating.
  • Low ON-Resistance: Its low ON-resistance helps in reducing power loss and improving overall efficiency, which is particularly beneficial in portable and energy-sensitive applications.

Applications

This motor driver IC is versatile and can be used in a wide range of applications, including but not limited to:

  • Office automation machines
  • Surveillance cameras
  • Medical equipment
  • Home appliances
  • Robotics

Technical Specifications

The LV8082LP-TE-L-H is packaged in a compact, lead-free package and is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. The device also features a low standby current, contributing to the overall energy efficiency of the end application.

With its robust design and advanced features, the LV8082LP-TE-L-H motor driver IC from ON Semiconductor represents a reliable and efficient solution for designers looking to enhance their motor control systems.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6667 $58.3345
85+ $1.3675 $116.2375
135+ $1.3248 $178.8480
185+ $1.2821 $237.1885
235+ $1.2393 $291.2355
315+ $1.1111 $349.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess