EN
  • EN
  • DE

LV8082LP-TE-L-E

Part No LV8082LP-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 304150-LV8082LP-TE-L-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8082LP-TE-L-E CAD Model

Description

The LV8082LP-TE-L-E from ON Semiconductor is a highly efficient motor driver designed specifically for the precise control of stepper motors. It is an ideal component for applications that require accurate positioning and smooth motion control, such as office automation machines, medical devices, and industrial equipment.

Key Features

  • Output Configuration: The device offers a bipolar output configuration which is essential for driving stepper motors that require current reversal for direction control.
  • Operating Voltage Range: It operates over a wide range of voltages, from 2.6V to 16V, providing versatility in various power environments and ensuring compatibility with a variety of stepper motors.
  • Output Current: The LV8082LP-TE-L-E can deliver up to 1A of output current, making it suitable for driving small to medium-sized stepper motors.
  • Power Efficiency: With its low on-resistance of the output transistors, this motor driver ensures high power efficiency, which is crucial for battery-operated devices and applications where heat dissipation is a concern.
  • Package: Enclosed in a compact SSOP package, the LV8082LP-TE-L-E is designed for space-constrained applications.

Advanced Features

The LV8082LP-TE-L-E also includes several advanced features that enhance its performance:

  • Built-in Microstepping: The device supports microstepping control, which allows for finer resolution and smoother motor operation.
  • Thermal Shutdown: To protect the device and the motor from overheating, it includes a thermal shutdown feature that automatically disables the output in the event of excessive temperature rise.
  • Overcurrent Protection: The motor driver is also equipped with overcurrent protection, preventing potential damage from current spikes or sustained overcurrent conditions.
  • Low Voltage Operation: Its ability to operate at low voltages makes it suitable for portable and battery-operated applications where power efficiency is critical.

Applications

With its robust feature set and versatile performance, the LV8082LP-TE-L-E motor driver is an excellent choice for a wide range of applications, including but not limited to:

  • 3D Printers
  • Robotic Arms
  • Precision Positioning Systems
  • Automated Guided Vehicles (AGVs)
  • Office Automation Equipment

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess