EN
  • EN
  • DE

LV7108E-SPL-MPB-E

Part No LV7108E-SPL-MPB-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 99041-LV7108E-SPL-MPB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV7108E-SPL-MPB-E CAD Model

Description

The LV7108E-SPL-MPB-E is a cutting-edge motor driver IC designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This motor driver is specifically engineered to deliver high-performance, energy-efficient operation for a wide range of motor driving applications.

Key Features

  • Integrated Dual H-Bridge: The device features two H-bridges that can independently control two DC motors or one stepper motor, providing flexibility in various application designs.
  • High Voltage Operation: Capable of operating at high voltages, this motor driver supports a range of power supply options, making it suitable for diverse operational environments.
  • Low RDS(on) MOSFETs: The integrated low on-resistance MOSFETs ensure efficient power handling and reduced heat dissipation, leading to a more reliable performance and extended product lifespan.
  • Advanced Protection Features: Equipped with multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, the LV7108E-SPL-MPB-E ensures safe operation and prevents damage to the IC and the motor.
  • Compact Package: The compact design of the IC allows for space-saving in PCB layouts, which is crucial in portable and space-constrained applications.

Applications

The LV7108E-SPL-MPB-E is ideal for a variety of applications where precise motor control and efficiency are paramount. These include:

  • Battery-powered devices
  • Office automation machines
  • Home appliances
  • Consumer electronics
  • Automotive modules

Technical Specifications

The device offers an impressive array of technical specifications that cater to demanding requirements:

  • Operating Voltage Range: Specified for optimal performance across a broad voltage range.
  • Output Current: Capable of delivering the required current to drive motors effectively.
  • Efficiency: Designed for high efficiency, reducing energy consumption and heat generation.
  • Package Type: Available in a surface-mount package that is conducive to modern PCB assembly techniques.

In summary, the LV7108E-SPL-MPB-E from ON Semiconductor is a versatile, high-performance motor driver IC that offers robust features for a wide array of motor control applications. Its advanced protection systems, high efficiency, and compact footprint make it an excellent choice for designers looking to enhance their motor-driven products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
ON Semiconductor
Lowest to $0.0093
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess