EN
  • EN
  • DE

UC3848DW

Part No UC3848DW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 16-SOIC / Current Mode PWM Controller 2A 1000kHz 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Buck, Forward Converter
Voltage - Start Up 13V
Supply Voltage 10 V ~ 22 V
Duty Cycle 79.5%
Frequency - Switching Up to 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798670-UC3848DW
Popularity Medium
Supply and Demand Status Limited
Family Name UC3848
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC3848DW CAD Model

Description

Product Overview: Texas Instruments UC3848DW

The UC3848DW from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller that is designed for a wide range of power supply applications. This versatile integrated circuit (IC) is tailored to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with a minimal external parts count.

Key Features

  • Output Drive Capability: The UC3848DW is capable of delivering 1A peak output current, which is suitable for driving a power MOSFET or IGBT directly.
  • Operating Frequency: This device operates at a fixed frequency of 500kHz, which allows for smaller-sized components and reduced output ripple.
  • Trimmed Oscillator Discharge Current: Ensures consistent and precise dead time and maximum duty cycle control.
  • Current Sense Amplifier: A built-in current sense amplifier provides reliable overcurrent protection and enables the implementation of current-mode control.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation over a wide range of input voltages and output loads.
  • Soft-Start Function: The UC3848DW incorporates soft-start functionality to gradually increase the output voltage, reducing the stress on the power supply components during startup.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is sufficient, preventing malfunction at low voltages.

Applications

The UC3848DW is designed for use in various applications, including:

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Telecom and datacom power systems

Product Specifications

The UC3848DW is available in a 16-pin SOIC package, ensuring compatibility with surface mount technology (SMT) manufacturing processes. It operates over an industrial temperature range, making it suitable for harsh environments. The device's robust design includes features such as thermal shutdown and short-circuit protection, enhancing the reliability of the end product.

Conclusion

With its comprehensive feature set and robust design, the Texas Instruments UC3848DW PWM controller is an excellent choice for designers looking to create efficient and reliable power supply solutions. Its high-frequency operation, current-mode control, and protection features make it a versatile component for a wide array of power management applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess