EN
  • EN
  • DE

PEX8624-BB50BCF

Part No PEX8624-BB50BCF
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273110-PEX8624-BB50BCF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEX8624-BB50BCF CAD Model

Description

The Broadcom PEX8624-BB50BCF is a PCIe switch designed to provide scalable and high-performance interconnect solutions. This switch enables systems to expand their PCIe capabilities, accommodating more devices and enhancing overall performance.

Applications:

  • Servers: Facilitates the expansion of PCIe slots, enabling the integration of additional network interface cards (NICs), storage controllers, and GPUs.
  • Workstations: Supports multiple high-performance graphics cards, high-speed storage devices, and other peripherals in professional workstations.
  • Storage Systems: Allows for the connection of numerous storage devices, increasing overall storage capacity and data throughput.
  • Networking Equipment: Used in routers, switches, and other networking devices to expand PCIe connectivity for various network interfaces.
  • Industrial PCs: Provides enhanced expansion capabilities for industrial automation and control systems.

Features:

  • 24 Lanes: Supports 24 lanes of PCIe Gen2 connectivity, offering significant bandwidth for data transfer.
  • Low Latency: Designed for minimal latency to ensure efficient data transmission and responsiveness.
  • Flexible Port Configuration: Allows for flexible configuration of upstream and downstream ports to accommodate various system architectures.
  • Advanced Error Handling: Incorporates advanced error detection and correction mechanisms to ensure data integrity.
  • Power Management: Supports power management features to minimize power consumption and improve energy efficiency.

Benefits:

  • Increased Connectivity: Expands the number of available PCIe slots, enabling the addition of more peripherals and add-in cards.
  • Improved Performance: Facilitates high-speed data transfer between devices, improving overall system performance.
  • Enhanced Flexibility: Allows for flexible port configuration, enabling the switch to be adapted to various system architectures.
  • Robust Reliability: Incorporates advanced error handling mechanisms to ensure data integrity and system stability.
  • Reduced Power Consumption: Supports power management features to minimize power consumption and improve energy efficiency.

Additional Details:

The PEX8624-BB50BCF supports PCIe Gen2, providing a data transfer rate of up to 5 GT/s per lane. It is designed to meet the demands of high-performance applications. The switch is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. The operating temperature range and power consumption details can be found in the product datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess