EN
  • EN
  • DE

LV5232VHZ-TLM-H

Part No LV5232VHZ-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 28HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 42V
Channel Output Current 100mA
Temperature Range - Operating -25°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOP
Win Source Part Number 041273-LV5232VHZ-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5232VHZ-TLM-H CAD Model

Description

Product Overview: LV5232VHZ-TLM-H by ON Semiconductor

The LV5232VHZ-TLM-H is a high-performance, low-voltage CMOS device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for applications requiring efficient power management and stable operation in a compact package. The device is particularly suitable for portable and battery-powered devices where energy conservation is crucial.

Key Features

  • Low Voltage Operation: The LV5232VHZ-TLM-H operates at a very low voltage, making it ideal for use in applications where power supply is limited, such as handheld devices.
  • High Efficiency: The device is designed to be highly efficient, which helps to extend battery life and reduce the overall power consumption of the system it is used in.
  • Compact Package: Its small size is advantageous for designs where space is at a premium, allowing for more flexibility in the layout of PCBs and the overall design of the end product.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the LV5232VHZ-TLM-H provides reliable performance even under varying conditions.

Applications

The LV5232VHZ-TLM-H is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Wearable technology
  • Wireless sensors
  • Medical devices
  • IoT devices

Technical Specifications

Before integrating the LV5232VHZ-TLM-H into your design, it is important to consider the technical specifications that define its operation. These specifications include the voltage range, current consumption, operating temperature, and packaging details. Users should refer to the official datasheet provided by ON Semiconductor for the most accurate and detailed technical information.

Quality and Support

ON Semiconductor is known for its high-quality products and excellent customer support. The LV5232VHZ-TLM-H is backed by the company's comprehensive technical support, ensuring that customers have access to the resources they need to successfully implement the device into their designs. Additionally, ON Semiconductor's products are compliant with industry standards, ensuring compatibility and reliability.

Overall, the LV5232VHZ-TLM-H from ON Semiconductor represents a blend of performance, efficiency, and compact design, making it an excellent choice for developers looking to enhance their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4015 $57.8255
42+ $2.7905 $117.2010
65+ $2.7039 $175.7535
89+ $2.6161 $232.8329
115+ $2.5295 $290.8925
153+ $2.2673 $346.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess