EN
  • EN
  • DE

LV5221LP-TLM-E

Part No LV5221LP-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description MULTI-FUNCTION LED DRIVER / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5221
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198988-LV5221LP-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5221LP-TLM-E CAD Model

Description

ON Semiconductor LV5221LP-TLM-E: High-Efficiency LED Driver

The ON Semiconductor LV5221LP-TLM-E is a top-of-the-line LED driver designed to power high-brightness LEDs with exceptional efficiency and reliability. This compact, integrated circuit is engineered to meet the demanding requirements of portable and space-constrained applications, including smartphone backlighting, tablet displays, and other portable electronics.

Key Features:

  • High Efficiency: The LV5221LP-TLM-E boasts a high efficiency rate, which is crucial for battery-operated devices, ensuring longer operating times and reduced heat generation.
  • Adjustable Output Current: It offers a programmable output current that can be adjusted to match the specific needs of the LED load, providing versatile brightness control and optimizing the performance of the LEDs.
  • Small Package: The driver comes in a compact, lead-free package that is ideal for space-constrained applications, allowing it to be easily integrated into a wide variety of designs.
  • Integrated Protection Features: It includes a range of built-in protection features such as over-voltage, over-temperature, and LED short-circuit protection, enhancing the safety and durability of the end application.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supply conditions and ensuring consistent operation across different environments.

Applications:

  • Smartphone and Tablet Backlighting
  • GPS and Navigation Systems
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Battery-Powered Applications

The LV5221LP-TLM-E is a prime example of ON Semiconductor's commitment to providing energy-efficient solutions that do not compromise on performance. Its combination of high efficiency, programmability, and compact size makes it an excellent choice for designers looking to enhance the visual experience of their products while maintaining energy conservation. As a result, the LV5221LP-TLM-E stands as a preferred choice for powering the next generation of portable electronics with bright, efficient, and reliable LED backlighting.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9540 $63.8160
9+ $13.0908 $117.8172
14+ $12.6807 $177.5298
19+ $12.2719 $233.1661
25+ $11.8630 $296.5750
33+ $10.6364 $351.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess