EN
  • EN
  • DE

LV5026M-TLM-H

Part No LV5026M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE DIM MFP10S
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output AC DC Offline Switcher - Analog, PWM, TRIAC Dimming - 10-MFPS
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-LSOP (0.173", 4.40mm Width)
Case / Package 10-MFPS
Family Name LV502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924631-LV5026M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5026M-TLM-H CAD Model

Description

Introducing the LV5026M-TLM-H Motor Driver from ON Semiconductor

The LV5026M-TLM-H is a versatile and robust motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is engineered to deliver optimal performance for a wide range of motor driving applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their motor control systems.

Key Features

  • High Voltage Tolerance: The LV5026M-TLM-H is capable of handling high voltage operations, making it suitable for a variety of industrial and consumer applications.
  • Integrated Protection Circuits: This motor driver comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safe operation of the device.
  • Flexible Power Supply Range: The IC operates over a wide power supply range, accommodating different application requirements and simplifying power management.
  • Low Power Consumption: Designed with energy efficiency in mind, the LV5026M-TLM-H minimizes power usage, contributing to the overall energy saving of the system.
  • Compact Package: The IC is available in a compact package, which is ideal for space-constrained applications without compromising performance.

Applications

The LV5026M-TLM-H motor driver is suitable for a variety of applications, including:

  • Home appliances such as washing machines, air conditioners, and refrigerators
  • Office automation equipment like printers and scanners
  • Industrial equipment requiring precise motor control
  • Automotive systems where reliability and efficiency are paramount

Why Choose LV5026M-TLM-H?

ON Semiconductor's commitment to quality and performance is evident in the LV5026M-TLM-H motor driver. With its comprehensive protection features, high voltage tolerance, and energy-efficient operation, this IC stands out as a superior choice for engineers and designers. Whether implementing motor control in household appliances or sophisticated industrial machinery, the LV5026M-TLM-H offers a reliable and efficient solution that can significantly enhance the performance and durability of your motor-driven systems.

Upgrade your motor control designs with the LV5026M-TLM-H from ON Semiconductor and experience the difference in performance and reliability.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,964 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess