EN
  • EN
  • DE

LM48310SDBD/NOPB

Part No LM48310SDBD/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM48310SD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.6W x 1 @ 4 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM48310SD
Supplied Contents Board(s)
Win Source Part Number 779235-LM48310SDBD/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM48310SDBD
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM48310SDBD/NOPB CAD Model

Description

Product Overview: LM48310SDBD/NOPB

The LM48310SDBD/NOPB is a high-performance audio power amplifier designed and manufactured by Texas Instruments. This sophisticated component is part of TI's extensive range of audio devices, renowned for their quality, durability, and innovation. The LM48310SDBD/NOPB is specifically engineered to deliver exceptional sound quality with high power efficiency, making it an ideal choice for portable and compact audio applications.

Key Features

  • Output Power: Capable of delivering 2.6W into a 4Ω load with less than 1% distortion (THD+N), ensuring loud and clear audio output without compromising sound quality.
  • Supply Voltage: Operates from a 3.6V supply, making it suitable for battery-powered devices such as smartphones, tablets, and other portable electronics.
  • Efficiency: Features a high efficiency of 90%, which minimizes power consumption and extends battery life in portable applications.
  • Noise Suppression: Equipped with superior noise suppression capabilities that result in a clean audio signal for an improved listening experience.
  • Protection Features: Includes thermal shutdown, under-voltage protection, and output short-circuit protection, ensuring the longevity and reliability of the device.

Applications

The LM48310SDBD/NOPB is versatile enough to be used across a wide range of audio applications. Its compact size and high-efficiency output make it particularly suitable for portable audio devices, such as:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop Computers

Quality and Reliability

As with all Texas Instruments products, the LM48310SDBD/NOPB is designed to meet the highest standards of quality and reliability. It is available in a space-saving 9-bump micro SMD package, which is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess