EN
  • EN
  • DE

SMTL2-PGC

Part No SMTL2-PGC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 2PLCC SMD / Green 557nm LED Indication - Discrete 2V 2-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 11mcd
Lens Style Round with Flat Top
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 557nm
Package / Case 2-PLCC
Supplier Device Package 2-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Max) 2.10mm
Base Product Number SMTL2
Standard Package 2,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242263-SMTL2-PGC
Ultra Librarian 3D Model Ultra Librarian SMTL2-PGC CAD Model

Description

The SMTL2-PGC is a standard configuration green LED from Bivar Inc.

  • Lens Style: 2-PLCC round with a flat top lens style
  • Lens: Colorless lens and a clear lens transparency
  • Viewing Angle: 120 degrees
  • Millicandela Rating: 11mcd
  • Voltage Rating: 2V
  • Current: 20mA
  • Wavelength at Dominant: 557nm
  • Package: Tape and reel
  • Standard Package: 2,000
  • Dimension: 3.20mm L x 2.80mm W
  • Series: SMTL2 series

You May Also Be Interested in

Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Citizen
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess