EN
  • EN
  • DE

LMV339DR2G

Part No LMV339DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR GP LV QUAD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose Open Drain 14-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LMV339
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMV339DR2GOSTR, LMV339DR2GOSCT, LMV339DR2GOSDKR, LMV339DR2G-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923504-LMV339DR2G
Ultra Librarian 3D Model Ultra Librarian LMV339DR2G CAD Model

Description

ON Semiconductor LMV339DR2G Overview

The LMV339DR2G is a high-performance, low-voltage quad comparator designed by ON Semiconductor, renowned for their innovative approach in semiconductor solutions. This device is engineered to operate with a single or dual supply voltage, making it exceptionally versatile for a variety of electronic applications. Its low supply current, combined with a wide range of operating voltages, ensures that it is suitable for battery-powered devices and energy-efficient projects.

Key Features

  • Low Voltage Operation: The LMV339DR2G is capable of functioning at a supply voltage range from 2.7V to 5V, which allows for integration into low-voltage systems without the need for level shifting.
  • Quad Comparator Design: This product features four independent comparator circuits in a single package, providing excellent space-saving benefits for compact circuit designs.
  • Low Supply Current: It boasts a low supply current of 60 µA per comparator, which is ideal for power-sensitive applications.
  • Rail-to-Rail Output: The device offers rail-to-rail output capability, which means it can swing close to the supply rails, maximizing the dynamic range in low-voltage operations.
  • Input Offset Voltage: The LMV339DR2G maintains a low input offset voltage, enhancing the accuracy of the comparator for precise voltage monitoring and control.

Applications

The LMV339DR2G is designed to cater to a diverse range of applications. Its low power consumption and wide voltage range make it a perfect fit for:

  • Battery-powered devices
  • Portable electronic equipment
  • Power supply control
  • Window comparators
  • Voltage level detection
  • Automotive electronics
  • Signal conditioning

Reliability and Packaging

ON Semiconductor's LMV339DR2G is offered in a compact SOIC-14 package, which is suitable for automated assembly processes and occupies minimal board space. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. This makes it an excellent choice for industrial and automotive applications where temperature variations are a significant concern.

With its combination of low power consumption, wide operating voltage range, and compact form factor, the LMV339DR2G from ON Semiconductor is an efficient solution for designers looking to optimize their electronic systems without compromising on performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess