EN
  • EN
  • DE

LM8561

Part No LM8561
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 86031-LM8561
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8561 CAD Model

Description

The LM8561 from ON Semiconductor is a state-of-the-art digital alarm clock integrated circuit designed to deliver high performance and reliability for a wide range of timekeeping applications. This versatile IC is equipped with a variety of features that make it an ideal choice for consumer electronics that require precise time management and alarm functions.

Key Features

  • Direct Drive LED Display: The LM8561 is capable of directly driving an LED display, simplifying the design process by reducing the need for additional components.
  • Dual Alarm Function: It features a dual alarm system, allowing users to set two independent alarms, making it perfect for applications where multiple reminders are necessary.
  • Integrated Oscillator: With an integrated oscillator, the LM8561 ensures accurate timekeeping without the need for external timing components.
  • Automatic Brightness Control: The automatic brightness control adjusts the LED display brightness according to ambient light conditions, enhancing visibility while conserving energy.
  • Power Failure Indicator: A built-in power failure indicator alerts users to any interruptions in power supply, ensuring that time settings are maintained during outages with the help of a backup battery.
  • Snooze Function: The snooze function allows users to temporarily silence the alarm, providing extra minutes of rest without fully deactivating the alarm.

Applications

The LM8561 is suitable for a broad range of products requiring reliable alarm and timekeeping functionality. Its applications include, but are not limited to, digital clocks, bedside alarm clocks, electronic appliances with time display, and clock radios.

Technical Specifications

The device operates over a wide voltage range and is designed to be interfaced with microcontrollers or other logic systems. Its compact package and low power consumption make it an efficient choice for battery-operated devices.

Conclusion

ON Semiconductor's LM8561 digital alarm clock IC is an excellent solution for designers looking to integrate advanced timekeeping and alarm features into their products. With its robust feature set and ease of use, the LM8561 enhances the functionality and user experience of a wide array of electronic devices.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Lowest to $3.1721
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess