EN
  • EN
  • DE

M02169G-13

Part No M02169G-13
Manufacturer Mindspeed
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073440-M02169G-13
Categories OEM Parts(M-N)
Manufacturer Mindspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M02169G-13 CAD Model

Description

The M02169G-13, manufactured by Mindspeed Technologies, is a telecommunications integrated circuit. Mindspeed (now part of Macom) specialized in high-performance semiconductors for communications infrastructure, suggesting this part is likely involved in signal processing, switching, or transmission within telecom networks. Its specific function would be determined by its internal architecture and intended application, but it serves a specific function in processing or managing data flow within a telecom system.

Applications:

  • Optical Transport Networks (OTN): Used in OTN equipment for high-speed data transmission over fiber optic cables.
  • Ethernet Switches: Integrated into Ethernet switches to handle packet processing and forwarding.
  • Wireless Base Stations: Employed in wireless base stations for signal processing and data transmission.
  • Voice over IP (VoIP) Systems: Utilized in VoIP systems for encoding and decoding voice signals.

Features:

  • High-Speed Data Processing: Designed to handle high data rates for demanding telecommunications applications.
  • Low Power Consumption: Optimizes power consumption to reduce energy costs and improve system efficiency.
  • Integrated Functionality: Combines multiple functions into a single chip, reducing system complexity and cost.
  • Flexible Interface Options: Supports a variety of interface standards for easy integration into different systems.

Benefits:

  • Increased Network Capacity: Enables higher data rates and increased network capacity.
  • Reduced System Costs: Lowers system costs by integrating multiple functions into a single chip.
  • Improved System Performance: Enhances system performance by optimizing signal processing and data transmission.
  • Lower Energy Consumption: Reduces energy consumption, leading to lower operating costs and a smaller carbon footprint.

Additional Details:

Specific technical specifications for the M02169G-13, such as data rates, voltage levels, power consumption, and interface types, would be found in the manufacturer's datasheet. The device likely incorporates digital signal processing (DSP) techniques for signal conditioning and error correction. The package is likely designed for efficient heat dissipation, as high-speed data processing can generate significant heat. Detailed application notes from Mindspeed (or Macom) would provide guidance on implementing the device in specific telecommunications systems. Compliance with industry standards for telecommunications equipment is crucial for interoperability and regulatory compliance. Given the dynamic nature of telecommunications technology, this IC likely underwent various revisions and updates to meet evolving requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess