EN
  • EN
  • DE

LM4041DTB-122GT3

Part No LM4041DTB-122GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Output Voltage 1.225 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 20 ppm/°C
Win Source Part Number 1070103-LM4041DTB-122GT3
Categories PMIC - Voltage Reference
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4041DTB-122GT3 CAD Model

Description

ON Semiconductor LM4041DTB-122GT3 Voltage Reference

The LM4041DTB-122GT3 is a versatile, precision voltage reference component manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is designed to offer a stable and precise reference voltage, which is a critical requirement in various electronic applications such as power supplies, data converters, and battery-operated devices.

Key Features:

  • Precision Reference Voltage: The LM4041DTB-122GT3 provides a fixed 1.225V output, which is essential for maintaining accuracy in electronic circuits.
  • High Stability: It offers excellent stability over time, temperature, and varying input voltages, ensuring consistent performance under diverse operating conditions.
  • Wide Operating Range: This component operates over a broad range of currents, from 60 µA to 12 mA, making it adaptable to a variety of applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient, minimizing the impact of temperature variations on the reference voltage.
  • Small Package Size: Housed in a compact SOT-23 package, the LM4041DTB-122GT3 is ideal for space-constrained applications.

Applications:

The LM4041DTB-122GT3 is suitable for a wide array of applications where precision voltage reference is crucial. Some common uses include:

  • Portable, battery-powered equipment
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Power supply monitoring
  • Instrumentation
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the LM4041DTB-122GT3 is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring reliability and performance in even the most demanding environments.

Support and Resources:

ON Semiconductor provides extensive technical support and resources for the LM4041DTB-122GT3, including datasheets, application notes, and design tools. Customers can access these resources to facilitate the integration of the voltage reference into their designs and to maximize its potential.

With its combination of precision, stability, and versatility, the LM4041DTB-122GT3 from ON Semiconductor is an excellent choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess