EN
  • EN
  • DE

ADR431TRZ-EP

Part No ADR431TRZ-EP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.04% 8-SOIC
Manufacturer Analog Devices Inc.
Series XFET®
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910766-ADR431TRZ-EP
Ultra Librarian 3D Model Ultra Librarian ADR431TRZ-EP CAD Model

Description

The ADR431TRZ-EP is a cutting-edge, precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of their Enhanced Product (EP) series, specifically engineered to meet the rigorous standards of aerospace and defense applications, as well as other high-reliability industries.

Key Features:

  • Precision Reference: The ADR431TRZ-EP offers a stable and precise 2.5V output, which is vital for high-accuracy applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 8 ppm/°C, this device ensures consistent performance over a wide temperature range, making it ideal for challenging environmental conditions.
  • High Output Current: It can source up to 10 mA and sink up to 5 mA, allowing flexibility in a broad range of applications.
  • Wide Input Voltage Range: The device operates with a supply voltage range from 4.1V to 18V, providing versatility in various power supply configurations.
  • Low Noise: The ADR431TRZ-EP exhibits low noise characteristics, making it suitable for precision analog circuits.
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference can be relied upon for consistent operation over time.
  • Enhanced Product Series: As an EP series device, it meets higher reliability standards with enhanced performance over the standard product.

Applications:

The ADR431TRZ-EP is perfect for high-end applications that demand high precision and reliability, such as:

  • Industrial and Process Control
  • Precision Data Acquisition Systems
  • Medical and Healthcare Equipment
  • Aerospace and Defense Electronics
  • Automotive Testing and Control Systems

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The ADR431TRZ-EP is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the Enhanced Product series. It is designed to perform reliably in the most demanding conditions, making it a trusted choice for engineers and designers seeking the best in voltage reference solutions.

With its combination of precision, stability, and flexibility, the ADR431TRZ-EP from Analog Devices Inc. is an excellent choice for your high-performance circuit designs.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0881 $70.1762
4+ $28.7903 $115.1612
6+ $27.8906 $167.3436
8+ $26.9909 $215.9272
10+ $26.0912 $260.9120
13+ $23.3921 $304.0973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess