EN
  • EN
  • DE

LTC6655CHMS8-3#PBF

Part No LTC6655CHMS8-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP / Series Voltage Reference IC Fixed 3V V ±0.05% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Noise - 10Hz to 10kHz -
Voltage - Input 3.5V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357278-LTC6655CHMS8-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-3#PBF CAD Model

Description

Analog Devices Inc. LTC6655CHMS8-3#PBF Low Noise Voltage Reference

The LTC6655CHMS8-3#PBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc. This component is designed to offer a stable and reliable reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. With its robust design and exceptional performance, the LTC6655CHMS8-3#PBF is ideal for demanding environments where accuracy and stability are critical.

Key Features

  • Output Voltage: The LTC6655CHMS8-3#PBF provides a fixed 3.0V output voltage, which is suitable for a wide range of applications.
  • Low Noise: It boasts an exceptionally low noise performance of just 1.25ppm/√Hz (0.1Hz to 10Hz), making it perfect for sensitive applications where noise can be a critical factor.
  • High Stability: The device offers excellent long-term stability, with a drift of less than 2ppm/°C over the full operating temperature range, ensuring consistent performance under varying conditions.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -40°C to +125°C, providing versatility in different environments.
  • Low Dropout Voltage: The LTC6655CHMS8-3#PBF can maintain accurate output with a minimal difference between the supply and output voltage, facilitating its use in low headroom applications.

Applications

The LTC6655CHMS8-3#PBF is suitable for various high-end applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and test equipment
  • Industrial controls
  • Automotive systems

Package and Quality

Enclosed in an 8-lead MSOP package, the LTC6655CHMS8-3#PBF is compact and suitable for space-constrained applications. Analog Devices Inc. ensures high-quality manufacturing standards, and this product is RoHS compliant, adhering to environmental and safety regulations.

In summary, the LTC6655CHMS8-3#PBF from Analog Devices Inc. is a top-tier voltage reference that combines precision, low noise, and high stability, making it an excellent choice for systems that demand the highest level of accuracy and consistency.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8792 $50.6376
8+ $13.8496 $110.7968
12+ $13.4168 $161.0016
16+ $12.9840 $207.7440
20+ $12.5512 $251.0240
27+ $11.2528 $303.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,522 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess