EN
  • EN
  • DE

LM4040DTB-250GT3

Part No LM4040DTB-250GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description 100-ppm/°C precision micropower shunt voltage reference 3-SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Halogen Free Halogen Free
Height 1.12 mm
Lead Free Yes
Length 3.04 mm
Maximum Operating Temperature 85 °C
Max Output Current 15 mA
Max Output Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 3
Output Voltage 2.5 V
Packaging Tape & Reel
Radiation Hardening No
Reference Type Fixed, Shunt
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 20 ppm/°C
Width 1.4 mm
Win Source Part Number 1070092-LM4040DTB-250GT3
Categories PMIC - Voltage Reference
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040DTB-250GT3 CAD Model

Description

ON Semiconductor LM4040DTB-250GT3 Precision Voltage Reference

The LM4040DTB-250GT3 is a high-quality, precision voltage reference from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to offer a fixed voltage reference of 2.5V with an impressive accuracy level. It is a versatile component that can be utilized in a wide range of applications, including data converters, portable instrumentation, battery-powered devices, and industrial control systems.

This precision voltage reference is characterized by its stability and reliability over time and varying temperature conditions. The LM4040DTB-250GT3 operates over a wide current range of 60µA to 15mA, providing designers with flexibility in various circuit configurations. The low dynamic impedance and excellent temperature coefficient make this device an ideal choice for maintaining a stable voltage reference in complex electronic systems.

The device is packaged in a small SOT-23 package, making it suitable for space-constrained applications. Its miniature size and surface-mount form factor allow it to be easily integrated into PCB designs, saving valuable board space without compromising performance. The LM4040DTB-250GT3 also features a wide operating temperature range of -40°C to +85°C, ensuring consistent performance across a broad spectrum of environmental conditions.

ON Semiconductor's commitment to quality is evident in the LM4040DTB-250GT3, which is built to meet rigorous industry standards. The device offers a low output noise, making it an excellent choice for precision analog circuits. With its robust design, the LM4040DTB-250GT3 ensures minimal deviation from the desired voltage reference point, even under load and line variations.

In summary, the LM4040DTB-250GT3 from ON Semiconductor is a highly reliable and precise fixed voltage reference that provides a stable 2.5V output. Its compact size, wide operating current and temperature ranges, and low noise characteristics make it an ideal choice for engineers and designers looking to enhance the accuracy and stability of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6877 $58.4545
205+ $0.5643 $115.6815
320+ $0.5467 $174.9440
440+ $0.5290 $232.7600
565+ $0.5114 $288.9410
760+ $0.4585 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,782 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess