EN
  • EN
  • DE

ADR03AKS-REEL7

Part No ADR03AKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 10mA 5-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Current 10 mA
Max Output Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 5
Output Current 10 mA
Output Voltage 2.5 V
Packaging Tape & Reel
Quiescent Current 1 mA
Radiation Hardening No
RoHS Non-Compliant
Temperature Coefficient 25 ppm/°C
Win Source Part Number 980436-ADR03AKS-REEL7
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR03AKS-REEL7 CAD Model

Description

Introducing the ADR03AKS-REEL7 Voltage Reference from Analog Devices Inc.

The ADR03AKS-REEL7 is a precision 2.5V voltage reference device from the reputable Analog Devices Inc., renowned for its high accuracy and stability. This product is part of the ADR03 series and is designed to maintain a constant voltage output over various conditions, including changes in temperature, load conditions, and power supply variations. It is an ideal component for precision data conversion systems and is commonly used in high-end instrumentation, ADCs/DACs, and industrial control systems.

Key Features:

  • High Accuracy: The ADR03AKS-REEL7 boasts an impressive initial accuracy of ±0.1% which ensures reliable and consistent performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 8 ppm/°C, this device provides excellent thermal stability, making it suitable for applications that operate across a wide range of temperatures.
  • Wide Operating Range: The device can operate with a supply voltage from 4.5V to 18V, providing flexibility in various power supply environments.
  • Long-Term Stability: It exhibits excellent long-term stability, which is crucial for maintaining performance over the lifespan of the product.
  • Low Noise: This voltage reference features low noise operations, making it an excellent choice for precision applications where signal integrity is paramount.
  • Compact Package: The ADR03AKS-REEL7 comes in a compact surface-mount package, allowing for efficient use of PCB space.

Applications:

  • Precision Data Conversion Systems
  • High-end Instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Industrial Control Systems

As a product from Analog Devices Inc., a leader in the semiconductor industry, the ADR03AKS-REEL7 is backed by a legacy of quality and reliability. This voltage reference is supplied in a convenient tape and reel format, denoted by the REEL7 suffix, which facilitates easy integration into automated manufacturing processes, ensuring efficiency and cost-effectiveness for high-volume production. The ADR03AKS-REEL7 is a robust solution for designers seeking a high-performance voltage reference that combines precision, stability, and ease of use.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1678 $52.0272
50+ $2.0280 $101.4000
77+ $1.9581 $150.7737
110+ $1.8182 $200.0020
143+ $1.7483 $250.0069
179+ $1.6783 $300.4157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess