ON Semiconductor LM311 Voltage Comparator
The LM311 from ON Semiconductor is a high-performance voltage comparator designed for a wide range of applications in industrial, automotive, and consumer electronics. This precision device is capable of comparing two input voltages and determining which one is higher. It is a versatile component that can be used in numerous circuits, including level shifters, analog-to-digital converters, and various types of control systems.
The LM311 features a differential input stage that allows for a wide range of input voltages, making it suitable for both single-supply and dual-supply operations. The device is characterized by its fast response time and low input bias current, which contribute to its reliable performance in critical applications. It is also designed with an open-collector output, enabling it to interface with different types of logic levels by selecting an appropriate pull-up resistor.
Key specifications of the LM311 include:
- Single or dual supply operation ranging from +5V to +30V
- Low input offset voltage
- Low input bias and offset currents
- Output compatible with TTL, MOS, and CMOS logic systems
- Strobe (disable) function for multiplexing and other applications
- Fast response time, typically 165 ns
The LM311 is offered in various packages, such as the standard 8-pin DIP and the space-saving surface-mount SOIC-8 package, providing flexibility for different design layouts. Its robust design ensures stability over a wide temperature range, making it a reliable choice for harsh environments.
Applications for the LM311 are diverse and include voltage level detection, waveform generation, relay control, and many others where precision voltage comparison is required. With its proven design and ON Semiconductor's commitment to quality, the LM311 remains a popular choice for designers looking for a dependable and versatile voltage comparator.
For detailed information, including electrical characteristics and typical application circuits, refer to the LM311 datasheet available on the ON Semiconductor website.