The ON Semiconductor LM285-2.0 is a precision micropower shunt voltage reference that provides a stable 2.0V output voltage. This high-quality component is designed for portable and battery-powered applications where energy efficiency is paramount. The LM285-2.0 is widely used in various electronic circuits, including power supplies, battery chargers, and voltage monitoring systems, to ensure consistent performance and reliability.
Key Features:
- Stable Voltage: The LM285-2.0 offers a precise 2.0V reference voltage with a low temperature coefficient, ensuring minimal deviation over a wide range of operating conditions.
- Low Power Consumption: With its micropower operation, this voltage reference consumes minimal power, making it ideal for portable and low-power applications.
- Wide Operating Current: It operates over a broad current range of 20µA to 20mA, providing flexibility in a variety of circuit designs.
- High Accuracy: The device features a tight initial tolerance, ensuring accurate voltage reference right from the start without the need for calibration.
- Extended Temperature Range: Suitable for a range of environments, the LM285-2.0 operates efficiently across an industrial temperature range of -40°C to +85°C.
Applications:
- Battery-powered equipment
- Power supplies
- Portable instrumentation
- Data acquisition systems
- Analog-to-digital converters (ADCs)
- Electronic scales
- Automotive electronics
The LM285-2.0 is available in multiple package options including the TO-92, SOIC-8, and SOT-23, providing designers with flexibility in their layout and design choices. With its robust design and ON Semiconductor's commitment to quality, the LM285-2.0 is a reliable choice for maintaining voltage precision in your electronic projects.
For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their support team. The LM285-2.0 is not just a component; it's a dependable building block for your voltage reference needs.