EN
  • EN
  • DE

LM239SHR

Part No LM239SHR
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer ON Semiconductor
Win Source Part Number 298472-LM239SHR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM239SHR CAD Model

Description

The LM239SHR from ON Semiconductor is a highly versatile and reliable component that serves as a fundamental building block in electronic circuits. This precision quad differential comparator is designed to offer a broad range of functionalities, making it suitable for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Voltage Range: The device can operate from a single power supply over a wide range of voltages, or it can be powered from a dual supply.
  • Low Input Bias Current: The LM239SHR boasts a low input bias current, thereby reducing the influence on the input signals and enhancing the overall precision of the system.
  • Low Input Offset Voltage: This feature allows for more accurate detection of small differential voltages, which is critical in high-precision applications.
  • Common Mode Input Voltage Range: Includes ground, making the device ideal for ground-referenced applications.
  • Output Compatible with TTL, MOS, and CMOS: The LM239SHR can directly interface with various logic systems without needing additional buffer stages.

Applications

The LM239SHR is engineered for applications that require multiple voltage comparisons, such as:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • Time-delay generators
  • Pulse generators
  • Voltage monitoring
  • Window comparators

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the LM239SHR is no exception. It is produced with the meticulous manufacturing process and rigorous testing that ON Semiconductor is known for, ensuring that each component meets the stringent requirements of the industry.

Package Information

The LM239SHR is available in a small outline package, which is ideal for space-constrained applications. Its compact size does not compromise its performance, making it a preferred choice for designers who require a high-performing comparator in a minimal footprint.

With its combination of features, the LM239SHR from ON Semiconductor is an essential component for designers seeking a reliable and accurate comparator solution.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess