ON Semiconductor LE25FU206AMB-TLM-H EEPROM
The LE25FU206AMB-TLM-H is a high-performance, 2-Mbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module from ON Semiconductor, designed for a wide range of applications that demand reliable non-volatile memory solutions. This EEPROM device utilizes the standard Serial Peripheral Interface (SPI) for easy integration into various electronic systems.
Key Features
- Memory Capacity: 2 Mbits of storage space, providing ample room for firmware storage, device configuration, or data logging tasks.
- Serial Interface: Efficient SPI communication protocol with support for high-speed data transfer, enabling quick read and write operations.
- Supply Voltage: Operates across a wide range of supply voltages from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
- Operating Temperature: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Write Protection: Features hardware and software write protection to prevent accidental data corruption and ensure data integrity.
- Low Power Consumption: Designed for energy-efficient operations, which is crucial for battery-powered and energy-sensitive applications.
Applications
The LE25FU206AMB-TLM-H EEPROM is versatile and can be used in various applications, including:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive applications
- Telecommunication infrastructure
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LE25FU206AMB-TLM-H EEPROM is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of modern electronic devices. With its robust design and ON Semiconductor's reputation, this EEPROM is an excellent choice for designers looking for a reliable non-volatile memory solution.
Ordering Information
For ordering, the LE25FU206AMB-TLM-H is available in an 8-pin SOP (Small Outline Package) that is RoHS compliant, providing an environmentally friendly option for electronic device manufacturers. Check with authorized distributors for availability and bulk pricing options.