ON Semiconductor LE25FU106BTT-TLM-H EEPROM
The LE25FU106BTT-TLM-H is a cutting-edge Electrically Erasable Programmable Read-Only Memory (EEPROM) product from ON Semiconductor, a leading force in the semiconductor industry. This high-performance memory chip is designed to cater to a wide array of applications that require data storage which can endure frequent updating.
Key Features
- Memory Capacity: The device boasts a substantial 1 Mbit of storage capacity, which is ideal for storing firmware, calibration data, and user preferences that may need to be updated periodically.
- Interface: It features a Serial Peripheral Interface (SPI) that ensures high-speed communication with microcontrollers and other integrated circuits, facilitating a seamless data transfer experience.
- Operating Voltage: The EEPROM operates at a voltage range of 2.5V to 5.5V, making it compatible with a variety of logic levels and suitable for both low-power and standard applications.
- Temperature Range: With an operational temperature range from -40°C to +85°C, this device can reliably function in extreme environmental conditions, ensuring data integrity in a wide range of applications.
- Package: The device comes in an 8-pin TSSOP package, which is known for its compact footprint and suitability for space-constrained applications.
Applications
The LE25FU106BTT-TLM-H is versatile and can be utilized in various sectors including:
- Consumer Electronics: Ideal for storing user settings and preferences in devices like TVs, cameras, and audio equipment.
- Industrial: Reliable data storage for industrial automation systems, process controllers, and sensor calibration data.
- Automotive: Suitable for use in automotive electronics where long-term data retention and endurance are critical.
- Communication Devices: Storing configuration settings and data logs in networking equipment.
Reliability and Support
ON Semiconductor is committed to providing high-quality products and the LE25FU106BTT-TLM-H is no exception. It is designed for reliability, with a robust architecture that ensures data retention and endurance for the lifecycle of your product. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making integration and deployment a smooth process for designers and engineers.