EN
  • EN
  • DE

LE24LA322ACS-TFM-E

Part No LE24LA322ACS-TFM-E
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 296316-LE24LA322ACS-TFM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE24LA322ACS-TFM-E CAD Model

Description

ON Semiconductor LE24LA322ACS-TFM-E EEPROM

The LE24LA322ACS-TFM-E is a high-performance, 32K (32,768) bits serial Electrically Erasable Programmable Read-Only Memory (EEPROM) product from ON Semiconductor. This device is designed for a wide range of applications that require low-power and low-voltage operations. It is particularly suitable for use in modern electronics where space and power consumption are at a premium.

Key Features

  • Memory Size: 32,768 bits (4K x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a broad spectrum of applications from battery-operated devices to industrial equipment.
  • Low Power Consumption: Ideal for battery-powered devices, contributing to longer battery life.
  • Write Cycle Time: Fast write cycle time of 5ms (typical) enables quicker data handling and processing.
  • Package: Comes in an 8-pin TSSOP package, which is known for its small footprint and reliability.
  • Temperature Range: Operates over a wide temperature range from -40°C to +85°C, making it versatile for harsh environments.

Applications

The LE24LA322ACS-TFM-E EEPROM is ideal for a variety of applications, including:

  • Wireless and telecommunications devices
  • Health and medical equipment
  • Consumer electronics
  • Automotive control systems
  • Industrial and control systems

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The LE24LA322ACS-TFM-E EEPROM is built to meet high standards, ensuring stable and reliable performance across its lifespan. Additionally, ON Semiconductor provides comprehensive technical support for its products, ensuring that designers and engineers can integrate this EEPROM into their systems with confidence.

Whether you're designing a sophisticated industrial control system or a compact consumer electronic device, the LE24LA322ACS-TFM-E EEPROM from ON Semiconductor offers the flexibility, reliability, and performance needed to meet the demands of your application.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess