EN
  • EN
  • DE

LC98500DT-07E-E

Part No LC98500DT-07E-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description ASIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 177097-LC98500DT-07E-E
Ultra Librarian 3D Model Ultra Librarian LC98500DT-07E-E CAD Model

Description

ON Semiconductor LC98500DT-07E-E Product Overview

The ON Semiconductor LC98500DT-07E-E is a high-performance, integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile component is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for a wide range of products, from consumer electronics to industrial systems.

Key Features

  • Advanced Technology: The LC98500DT-07E-E is built using state-of-the-art semiconductor processes, ensuring high-speed operation and low power consumption.
  • Durability: Manufactured by ON Semiconductor, a leader in robust and durable electronic components, this product is designed to withstand the test of time even in the most challenging environments.
  • Compact Design: This IC comes in a compact package, allowing for efficient use of space on printed circuit boards and enabling sleek, space-conscious product designs.
  • High Integration: The LC98500DT-07E-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process.

Applications

The versatility of the LC98500DT-07E-E makes it suitable for a broad spectrum of applications, including:

  • Automotive systems
  • Power management solutions
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control and automation equipment
  • Internet of Things (IoT) devices

Technical Specifications

The LC98500DT-07E-E boasts a range of technical specifications that underscore its performance capabilities:

  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Package / Case: Specified by manufacturer
  • Mounting Type: Surface mount

For detailed specifications, designers and engineers should consult the official datasheet provided by ON Semiconductor.

Quality and Support

ON Semiconductor is committed to delivering the highest quality products. The LC98500DT-07E-E is backed by the company's comprehensive technical support and reliability testing, ensuring that customers receive the support they need from prototype to production.

In summary, the LC98500DT-07E-E from ON Semiconductor is a versatile, high-quality integrated circuit that offers a blend of performance, integration, and reliability, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess