EN
  • EN
  • DE

LC898128DP1XGTBG

Part No LC898128DP1XGTBG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR OIS AF 30WLCSP / Bipolar Motor Driver SPI 30-WLCSP (1.18x4.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver
Output Configuration Half Bridge
Interface SPI
Applications General Purpose
Current - Output 200mA
Voltage - Supply 2.7V ~ 3.3V
Voltage - Load 1.8V ~ 3.3V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 30-XFBGA, WLCSP
Supplier Device Package 30-WLCSP (1.18x4.3)
Base Product Number LC898128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 985954-LC898128DP1XGTBG
Ultra Librarian 3D Model Ultra Librarian LC898128DP1XGTBG CAD Model

Description

ON Semiconductor LC898128DP1XGTBG Overview

The LC898128DP1XGTBG is a sophisticated and innovative component designed and manufactured by ON Semiconductor, a leader in energy-efficient electronics. This product is a testament to the company's commitment to providing high-performance solutions for advanced electronic applications. The LC898128DP1XGTBG is tailored for use in a variety of demanding environments, ensuring reliability and efficiency.

Key Features

  • High Precision: The device is engineered to deliver precise operation, making it suitable for applications that require accuracy and consistency.
  • Durability: Built with ON Semiconductor's robust technology, the LC898128DP1XGTBG is designed to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: In line with ON Semiconductor's focus on energy conservation, this product offers excellent power management, reducing energy consumption and costs.
  • Integration: The component is designed for easy integration into various systems, with compatibility that ensures seamless operation within complex electronic architectures.

Applications

ON Semiconductor's LC898128DP1XGTBG is versatile and can be used across a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices

Quality and Support

ON Semiconductor is committed to providing not only high-quality products but also exceptional customer support. The LC898128DP1XGTBG comes with comprehensive technical support and documentation, ensuring that customers can maximize the use of the product with confidence. With a focus on quality, ON Semiconductor products undergo rigorous testing and quality control measures to meet and exceed industry standards.

Environmental Considerations

The LC898128DP1XGTBG is designed with environmental sustainability in mind. It complies with various international environmental standards, ensuring that the product is not only effective but also environmentally responsible. ON Semiconductor's commitment to green practices is reflected in the eco-friendly design and manufacturing process of this component.

You May Also Be Interested in

Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Allegro MicroSystems, LLC
Need more? Email Us
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess