EN
  • EN
  • DE
  • IT

TMC2130-TA

Part No TMC2130-TA
Manufacturer Trinamic Motion Control GmbH
Catalog PMIC - Motor Drivers, Controllers
Description STEPPER MOTOR DRIVER IC, SPI, ST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Trinamic Motion Control GmbH
Series StealthChop™
Package Tray
Product Status Active
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI, Step/Direction
Technology Power MOSFET
Step Resolution 1 ~ 1/256
Applications General Purpose
Current - Output 1.4A
Voltage - Supply 5.5V ~ 46V
Voltage - Load 5.5V ~ 46V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number TMC2130
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1100267-TMC2130-TA
Ultra Librarian 3D Model Ultra Librarian TMC2130-TA CAD Model

Description

The TMC2130-TA is a fully integrated motor driver IC designed for general-purpose applications.

  • Series: StealthChop™
  • Technology: power MOSFET
  • Maximum output current: 1.4A
  • Motor Type: bipolar stepper motors
  • Voltage Range: 5.5V to 46V
  • Output Configuration: half bridge with two output channels
  • Step Resolution: 1/256
  • Interface: SPI and step/direction
  • Mounting: surface mount
  • Package: 48-TQFP exposed pad
  • Temperature Range: -40°C to 125°C
  • Status: active
  • Manufacturer: Trinamic Motion Control GmbH

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRIVER PAR 5CH / Motor Driver
Lowest to $8.7412
Toshiba Semiconductor and Storage
Bipolar Motor Driver Parallel 64-HQFP (10x10)
Need more? Email Us
Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $7.7272
Allegro MicroSystems, LLC
Bipolar Motor Driver DMOS Parallel 20-QFN-EP (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
35V 2.8A H-BRIDGE MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS Parallel 48-QFN (7x7)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Infineon Technologies
Motor Driver Power MOSFET Parallel PG-VQFN-48-14
Need more? Email Us
Trinamic Motion Control GmbH
2-AXIS STEPPER MOTOR CONTROLLER/
Lowest to $24.9601

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess