EN
  • EN
  • DE

LC898122XA-VH

Part No LC898122XA-VH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR OIS AF 30WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Applications Image Stabilization
Output Current 220mA
Supply Voltage - Operating 2.6 V to 3.6 V
Voltage - Load 2.6 V to 3.6 V
Mounting SMD (SMT)
Case / Package 30-WLCSP (2.6x2)
Win Source Part Number 1051859-LC898122XA-VH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC898122XA-VH CAD Model

Description

ON Semiconductor LC898122XA-VH Overview

The LC898122XA-VH from ON Semiconductor is a cutting-edge, integrated circuit designed specifically for camera stabilization and image processing applications. This highly sophisticated component is part of ON Semiconductor's renowned lineup of camera system technologies, offering exceptional performance for optical image stabilization (OIS) and autofocus (AF) functions in digital cameras, smartphones, and other portable imaging devices.

At the heart of the LC898122XA-VH lies a powerful digital signal processor (DSP) that handles complex algorithms required for real-time image stabilization and focus adjustments. This ensures that even in dynamic or unstable shooting conditions, images and videos are captured with minimal blur and maximum clarity. The device's high-speed operation also contributes to a smoother user experience and quicker camera response times, making it ideal for capturing fast-moving subjects.

The LC898122XA-VH supports a variety of actuator types, including voice coil motors (VCMs) and piezoelectric actuators, providing manufacturers with the flexibility to design camera systems that meet specific performance criteria. Its versatile communication interfaces, including I2C, allow for easy integration into existing camera architectures, simplifying the design and development process.

Durability and power efficiency are also key features of the LC898122XA-VH. It is engineered to operate under a wide range of environmental conditions, ensuring reliable performance in both high and low temperatures. Additionally, its low power consumption helps extend the battery life of portable devices, a critical factor for today's on-the-go consumer.

ON Semiconductor's commitment to quality is evident in the LC898122XA-VH, which is manufactured to meet the highest industry standards. Its compact form factor allows it to fit seamlessly into the slim profiles of modern portable devices without compromising functionality or performance.

Whether for professional-grade cameras or everyday smartphones, the LC898122XA-VH is an essential component for any manufacturer looking to deliver superior image stabilization and autofocus capabilities in their imaging products.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2499 $67.4970
65+ $1.8468 $120.0420
100+ $1.7891 $178.9100
135+ $1.7313 $233.7255
175+ $1.6736 $292.8800
235+ $1.5003 $352.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess