EN
  • EN
  • DE

BT134-600G,127

Part No BT134-600G,127
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 4A SOT82-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A, 27A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 30mA
Configuration Single
Mounting Style Through Hole
Package SOT-82
Manufacturer Device Package SOT-82-3
Win Source Part Number 122841-BT134-600G,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BT134-600G,127 CAD Model

Description

Product Overview: BT134-600G,127

The BT134-600G,127 is a high-quality Triac manufactured by NXP Semiconductors, a leader in the electronics industry. This semiconductor device is designed for use in AC applications, offering a compact, cost-effective solution for controlling current flow in both directions. The BT134-600G,127 is widely used in a variety of applications including motor control, lighting control, and heating systems, making it an essential component in both industrial and consumer electronics.

Key Features:

  • Voltage Capability: The device can handle voltages up to 600V, making it suitable for many mains electricity applications.
  • Current Rating: With a current rating of 4A, it is capable of controlling moderate power levels, suitable for a range of domestic and industrial applications.
  • Sensitive Gate: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, ensuring ease of use in digital control schemes.
  • Package: Encased in a TO-220AB package, it ensures a robust design that can withstand standard handling and mounting procedures.
  • Isolation: The package is designed to provide excellent electrical isolation between the external terminals and the metal backplane.

Applications:

The BT134-600G,127 is versatile and can be used in various applications such as:

  • Light dimming circuits
  • Small motor controls
  • Domestic and office equipment
  • Static switching relays

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the BT134-600G,127 is no exception. It is built to meet high-quality standards, ensuring reliability and performance. The device undergoes rigorous testing to guarantee it performs under a wide range of conditions and is compliant with industry standards for safety and efficiency.

Environmental Considerations:

Committed to environmental sustainability, NXP designs the BT134-600G,127 with consideration for eco-friendly practices. It complies with RoHS and other environmental directives, ensuring that it is free from hazardous substances and suitable for use in green applications.

In summary, the BT134-600G,127 from NXP Semiconductors is an efficient, reliable Triac that offers excellent performance for AC power control in a wide array of applications. Its sensitive gate, high voltage and current capabilities, and robust package design make it a preferred choice for engineers and designers looking for a high-quality, versatile component.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess