EN
  • EN
  • DE

LC88F5LA4A2305TE-L-H

Part No LC88F5LA4A2305TE-L-H
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-BIT MICROCONTROLLER / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 876788-LC88F5LA4A2305TE-L-H
Ultra Librarian 3D Model Ultra Librarian LC88F5LA4A2305TE-L-H CAD Model

Description

Introducing the LC88F5LA4A2305TE-L-H from ON Semiconductor

The LC88F5LA4A2305TE-L-H is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to a wide range of applications requiring reliable and efficient power management. This product is specifically engineered to meet the stringent requirements of modern electronic devices, offering both versatility and performance in a compact package.

Key Features

  • High Efficiency: The LC88F5LA4A2305TE-L-H boasts an exceptional energy efficiency rate, which is critical for prolonging battery life in portable devices and reducing heat generation in high-power applications.
  • Robust Power Handling: With its ability to handle significant power levels, this product is an excellent choice for demanding applications that require a robust power supply.
  • Compact Size: The small footprint of the LC88F5LA4A2305TE-L-H makes it an ideal solution for space-constrained applications, allowing designers to minimize the size of their end products without compromising on performance.
  • Flexibility: This integrated circuit is designed to be flexible and adaptable, easily integrating into a variety of circuit designs and accommodating a range of voltage and current requirements.

Applications

The versatility of the LC88F5LA4A2305TE-L-H allows it to be used in numerous applications, including but not limited to:

  • Portable electronic devices
  • Power supply modules
  • Energy management systems
  • Industrial control units
  • Automotive electronics

Reliability and Quality Assurance

ON Semiconductor is known for its commitment to quality and reliability, and the LC88F5LA4A2305TE-L-H is no exception. It is built to meet high industry standards, ensuring long-term reliability and consistent performance under varying conditions.

In summary, the LC88F5LA4A2305TE-L-H from ON Semiconductor is a versatile, efficient, and reliable integrated circuit that offers excellent power management solutions for a wide array of electronic applications. Its compact size, combined with its robustness and adaptability, makes it an invaluable component for designers looking to create sophisticated and energy-efficient electronic products.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1287 $68.5148
9+ $14.0540 $126.4860
13+ $13.6151 $176.9963
18+ $13.1762 $237.1716
23+ $12.7362 $292.9326
31+ $11.4195 $354.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess