EN
  • EN
  • DE

LC87F1M16AF5ZA0WA-6H

Part No LC87F1M16AF5ZA0WA-6H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48SQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-SQFP (7x7)
Family Name LC87F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922788-LC87F1M16AF5ZA0WA-6H
Ultra Librarian 3D Model Ultra Librarian LC87F1M16AF5ZA0WA-6H CAD Model

Description

LC87F1M16AF5ZA0WA-6H Microcontroller

The LC87F1M16AF5ZA0WA-6H is a highly integrated microcontroller unit (MCU) from ON Semiconductor, designed for a wide array of applications requiring efficient power management, robust performance, and compact design. This MCU is part of the LC87F series, known for their reliability and adaptability across various industries.

Key Features

  • 16-bit Single-Chip Microcontroller
  • High-speed processing with a clock frequency of 6 MHz
  • 1M-bit of Flash memory for robust program storage
  • Low power consumption modes for energy efficiency
  • Built-in LCD driver/controller for direct display interfacing
  • Multiple serial communication interfaces including UART, SPI, and I2C
  • Wide operating voltage range, suitable for battery-powered applications
  • Advanced interrupt capabilities for real-time task management
  • On-chip debug function for streamlined development
  • Extensive range of peripheral functions to reduce external components

Applications

The LC87F1M16AF5ZA0WA-6H MCU is versatile and can be used in various applications such as:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Portable medical devices
  • Home automation and smart appliances

Technical Specifications

Attribute Value
Package Type QFP
Mount Type Surface Mount
Number of Pins 100
Temperature Range -40°C to +85°C
RoHS Compliant Yes

In summary, the LC87F1M16AF5ZA0WA-6H from ON Semiconductor offers a compelling combination of performance, power efficiency, and flexibility, making it an ideal choice for designers looking to optimize their systems with a reliable and capable microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess