EN
  • EN
  • DE

S25FL016K0XMFI011

Part No S25FL016K0XMFI011
Manufacturer Spansion
Catalog Unclassified Memory
Description Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957629-S25FL016K0XMFI011
Series *
Ultra Librarian 3D Model Ultra Librarian S25FL016K0XMFI011 CAD Model

Description

The S25FL016K0XMFI011 is a 16 Mbit (2 MB) Serial Flash Memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It's part of the FL-S family and is designed for a wide range of embedded systems applications, offering a combination of high performance, low power consumption, and reliable data storage.

Applications

  • Embedded Systems: Storage of boot code, operating system, and application code in microcontrollers and microprocessors.
  • Consumer Electronics: Firmware storage in devices such as set-top boxes, digital TVs, and gaming consoles.
  • Networking Equipment: Configuration and boot code storage in routers, switches, and network interfaces.
  • Automotive Systems: Storage of firmware, maps, and configuration data in automotive ECUs and infotainment systems.
  • Industrial Automation: Program and data storage in programmable logic controllers (PLCs) and other industrial equipment.

Features

  • 16 Mbit (2 MB) Density: Provides 16,777,216 bits of storage capacity.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for high-speed data transfer.
  • Page Program: Supports page programming for efficient writing operations.
  • Sector Erase and Chip Erase: Offers sector and chip erase functions for efficient memory management.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Advanced Security Features: Includes security features such as password protection and block protection to safeguard stored data.

Benefits

  • Fast Data Transfer: SPI interface allows for high-speed communication with host processors.
  • Efficient Memory Management: Sector and chip erase functions allow for efficient updates and data management.
  • Enhanced Data Security: Security features protect sensitive data from unauthorized access.
  • Low Power Operation: Extends battery life in portable applications.
  • High Reliability: Designed for high reliability and long-term data retention.

Additional Details

The S25FL016K0XMFI011 operates from a single power supply. It offers excellent endurance and data retention characteristics. The device supports various operating modes to optimize performance and power consumption. Its security features make it suitable for applications requiring protection of sensitive data. It typically comes in small form-factor packages suitable for space constrained designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,316 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess