EN
  • EN
  • DE

HMT112U7BFR8C-G7

Part No HMT112U7BFR8C-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 128Mx72 ECC UDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949700-HMT112U7BFR8C-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT112U7BFR8C-G7 CAD Model

Description

The HMT112U7BFR8C-G7 is a 1GB DDR3 ECC Unbuffered DIMM (UDIMM) produced by Hynix Semiconductor. Designed for servers and workstations that require error-correcting memory, this module operates at a frequency of 1600MHz, providing a good balance of speed and reliability. The ECC functionality is crucial for maintaining data integrity in critical applications.

Applications:

  • Small business servers
  • Workstations
  • Industrial control systems
  • Point-of-sale systems

Features:

  • Capacity: 1GB
  • Memory Type: DDR3
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits:

  • Data Protection: ECC detects and corrects single-bit errors, preventing data corruption.
  • System Stability: Reduces the likelihood of crashes and improves overall system uptime.
  • Performance: Provides sufficient memory bandwidth for most server and workstation tasks.
  • Compatibility: Compatible with a wide range of systems that support DDR3 ECC UDIMMs.

Additional Details:

The HMT112U7BFR8C-G7 is a 240-pin DDR3 UDIMM that operates at 1.5V. This module's ECC capability makes it a suitable choice for environments where data integrity is paramount. Its 1GB capacity is sufficient for many applications, especially when paired with other memory modules. Likely features a CAS Latency (CL) of 11. It is designed for use in systems that require continuous operation and minimal downtime.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess