EN
  • EN
  • DE

LC87F0A08AUEB-NH

Part No LC87F0A08AUEB-NH
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description 8-BIT MCU / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LC87F
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 922786-LC87F0A08AUEB-NH
Ultra Librarian 3D Model Ultra Librarian LC87F0A08AUEB-NH CAD Model

Description

ON Semiconductor LC87F0A08AUEB-NH Microcontroller

The LC87F0A08AUEB-NH is a highly-integrated 8-bit microcontroller from ON Semiconductor, designed for a broad range of applications. This microcontroller is a part of the expansive LC87 family, which is known for its high performance, reliability, and ease of use. The LC87F0A08AUEB-NH is specifically engineered to meet the needs of modern embedded systems, offering a perfect blend of power efficiency and processing capabilities.

Key Features:

  • Advanced 8-bit CPU Core: At the heart of the LC87F0A08AUEB-NH is an efficient 8-bit CPU core, which provides a solid foundation for executing instructions with minimal power consumption.
  • Memory: The microcontroller comes equipped with ample memory resources, including flash memory and RAM, to support complex applications and data handling.
  • High-Speed Operation: With a fast clock speed, the LC87F0A08AUEB-NH is capable of high-speed operations, making it suitable for applications requiring quick data processing and real-time control.
  • Rich Peripherals: A comprehensive set of peripherals, such as timers, serial communication interfaces, and I/O ports, enhance the microcontroller's versatility, allowing it to interface with various external devices.
  • Low Power Modes: The device features several low power modes, which enable energy-saving operations, extending the battery life of portable devices.
  • Analog Features: Integrated analog functionalities, including an A/D converter, add to the microcontroller's capabilities in handling analog signals and sensors.

Applications:

The LC87F0A08AUEB-NH is suitable for a wide array of applications, ranging from consumer electronics to industrial automation. Its robust feature set makes it ideal for:

  • Home appliances
  • Automotive control systems
  • Portable devices
  • Medical instruments
  • Power management systems

Conclusion:

Overall, the ON Semiconductor LC87F0A08AUEB-NH microcontroller represents a powerful and flexible solution for designers looking to create sophisticated and power-efficient devices. Its combination of high-speed processing, extensive memory, and versatile peripherals makes it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5759 $85.7277
5+ $23.4477 $117.2385
8+ $22.7142 $181.7136
11+ $21.9820 $241.8020
14+ $21.2497 $297.4958
19+ $19.0506 $361.9614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess