EN
  • EN
  • DE

LC82215-WK9

Part No LC82215-WK9
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76859-LC82215-WK9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC82215-WK9 CAD Model

Description

ON Semiconductor LC82215-WK9: High-Performance Clock Generator

The LC82215-WK9 from ON Semiconductor is a state-of-the-art clock generator designed to meet the stringent requirements of high-speed digital systems. This precision clock generation device is a perfect solution for applications that demand low jitter and high stability across a range of operating conditions.

At the heart of the LC82215-WK9 lies an advanced phase-locked loop (PLL) circuitry that ensures a stable and accurate clock output. The device is capable of generating a clock frequency with minimal phase noise, making it an ideal choice for applications such as high-speed networking, computing, and telecommunications equipment.

Key Features:

  • Low Jitter Performance: The LC82215-WK9 provides exceptionally low jitter output, which is critical for maintaining signal integrity in high-speed data communications and processing.
  • Flexible Frequency Configuration: Users can configure the output frequency with high precision, ensuring compatibility with a wide range of system architectures and design specifications.
  • High Stability: The device offers excellent frequency stability over temperature and voltage variations, which is essential for reliable operation in diverse environments.
  • Supply Voltage: The LC82215-WK9 operates at a standard supply voltage, making it easy to integrate into existing power supply schemes.
  • Package: The product is available in a compact package that is suitable for space-constrained applications while providing robustness against physical stresses.

The LC82215-WK9's performance is backed by ON Semiconductor's commitment to quality and reliability. The device is manufactured using advanced semiconductor processes that ensure long-term performance and minimal drift over its operational lifespan.

Whether it's for server motherboards, high-speed routers, or precision instrumentation, the LC82215-WK9 is an excellent choice for designers looking to optimize their systems for speed and reliability. Its ease of integration, coupled with ON Semiconductor's support and documentation, makes this clock generator a go-to component for cutting-edge electronic designs.

You May Also Be Interested in

Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.1016
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess