EN
  • EN
  • DE

LC7942KC-X1T

Part No LC7942KC-X1T
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 64 OUTPUT DIE / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Base Product Number LC7942
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176823-LC7942KC-X1T
Ultra Librarian 3D Model Ultra Librarian LC7942KC-X1T CAD Model

Description

The LC7942KC-X1T is a state-of-the-art semiconductor device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is tailored for applications that demand high precision and reliability in the control of electric signals. As part of ON Semiconductor's extensive portfolio, the LC7942KC-X1T is built to meet the rigorous standards of the modern electronics industry.

Key Features

  • Advanced Technology: The LC7942KC-X1T is crafted using cutting-edge semiconductor technology, which ensures efficient performance and long-term reliability.
  • High Precision: Designed for applications requiring precise signal management, this component delivers with exceptional accuracy.
  • Durability: ON Semiconductor's commitment to quality means this product is robust and capable of withstanding challenging operating conditions.
  • Energy Efficiency: With energy conservation in mind, the LC7942KC-X1T is optimized for low power consumption, making it suitable for energy-sensitive designs.

Applications

The versatility of the LC7942KC-X1T allows it to be integrated into a wide array of electronic systems. It is particularly well-suited for:

  • Automotive electronics where precision and durability are critical.
  • Industrial control systems that require consistent and reliable performance.
  • Consumer electronics that benefit from energy-efficient components.
  • Communication devices where signal integrity is paramount.

Technical Specifications

The LC7942KC-X1T boasts technical specifications that make it a top choice for designers and engineers:

  • Optimized for low voltage operations.
  • Robust thermal performance for improved longevity.
  • Compatible with a variety of microcontroller interfaces.
  • Compliant with international standards for electronic components.

Quality and Support

ON Semiconductor stands behind the LC7942KC-X1T with comprehensive technical support and a commitment to customer satisfaction. Clients can expect responsive support and detailed documentation, ensuring a seamless integration into their products. Moreover, ON Semiconductor's quality assurance guarantees that each LC7942KC-X1T meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess