Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76817-LC7940N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC7940N CAD Model

Description

The LC7940N is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to the needs of modern electronic applications requiring high-performance display drivers. This versatile IC is an ideal choice for driving liquid crystal displays (LCDs), offering precision and reliability in a compact form factor.

Key Features

  • High Voltage Output: The LC7940N is capable of delivering the high voltage levels required for driving LCDs, ensuring clear and crisp display quality.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered devices.
  • Multiple Display Modes: It supports various display modes and configurations, providing flexibility for a range of display applications.
  • Integrated Display RAM: With built-in display RAM, it can store display data, which helps in reducing the load on the main processor and simplifying the design.
  • Durable Design: The LC7940N is built to withstand the rigors of continuous operation, ensuring longevity and consistent performance.

Applications

The LC7940N is adept at serving a multitude of applications across different sectors. Its robust design and high functionality make it an excellent choice for:

  • Portable instruments
  • Automotive dashboards
  • Industrial control panels
  • Medical equipment displays
  • Consumer electronics with LCD interfaces

Technical Specifications

The technical specifications of the LC7940N include a wide operating temperature range, compatibility with various microcontroller interfaces, and adherence to industrial standards for LCD drivers. ON Semiconductor ensures that the LC7940N is manufactured with the highest quality materials, providing a reliable and efficient solution for display driving needs.

Conclusion

ON Semiconductor's LC7940N is an exemplary component for any design engineer looking to integrate a reliable and high-quality display driver into their products. With its combination of high voltage output, low power consumption, and versatile display mode support, the LC7940N stands out as a superior choice for driving sophisticated LCDs in a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Lowest to $3.8282
ECAD model for TRSF3232ID
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Need more? Email Us
ECAD model for TRSF3232CDW
Texas Instruments
IC QUAD RS-485 DIFF DRVR 16-DIP
Need more? Email Us
ECAD model for SN75LBC172ANG4
Texas Instruments
IC RS485/RS422 DVR/RCVR 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC Tube
Lowest to $6.4512
ECAD model for SN65HVD379D
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2634 $68.2144
37+ $3.4982 $129.4334
58+ $3.3889 $196.5562
79+ $3.2796 $259.0884
103+ $3.1703 $326.5409
137+ $2.8423 $389.3951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 556 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention