Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise / Fall Time (Typ) 28ns, 32ns
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788618-MIC4423ZWM
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4423
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4423ZWM CAD Model

Description

Product Overview: MIC4423ZWM from Microchip Technology

The MIC4423ZWM is a high-speed, high-current MOSFET driver from Microchip Technology, designed to offer efficient power management and signal conditioning for a variety of electronic applications. This robust integrated circuit is capable of delivering peak currents of up to 3A, making it an excellent choice for driving large capacitive loads with rapid switching times.

Key Features

  • High Peak Output Current: Capable of delivering up to 3A, the MIC4423ZWM can drive the most demanding loads.
  • Low Shoot-Through Current: Its design minimizes the current that flows simultaneously through both the high-side and low-side MOSFETs, reducing power loss and heat generation.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, this driver is versatile for use in various applications.
  • High-Speed Operation: The device is optimized for high-speed operation, featuring a rise time of 25ns and a fall time of 20ns with a 1000pF load, which is critical for high-frequency power conversion.
  • Latch-Up Protected: It is designed to be resistant to latch-up, enhancing the reliability and robustness of the application.
  • Logic-Level Input: Compatible with standard TTL and CMOS levels, the MIC4423ZWM simplifies interfacing with control logic.

Applications

The MIC4423ZWM is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor and Solenoid Drivers
  • Class D Switching Amplifiers
  • Pulse Transformer Drivers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC4423ZWM is no exception. It is built to meet high standards, ensuring reliable performance in critical systems. The product is available in a SOIC-8 package, providing a compact solution for space-constrained applications.

Overall, the MIC4423ZWM MOSFET driver offers a combination of power, speed, and reliability, making it an excellent choice for designers looking to optimize their power management and signal driving capabilities.

You May Also Be Interested in

Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Texas Instruments
UC2714 COMPLEMENTARY SWITCH FET / Gate Driver IC
Lowest to $4.3092
ECAD model for UC2714DTR
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Lowest to $16.2500
ECAD model for HIP2210FRTZ-T
Infineon Technologies
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
Lowest to $0.5205
ECAD model for IR21271S
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention