EN
  • EN
  • DE

LC75884WHS-QD-TLM

Part No LC75884WHS-QD-TLM
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295062-LC75884WHS-QD-TLM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75884WHS-QD-TLM CAD Model

Description

The LC75884WHS-QD-TLM is a high-performance, low-power LCD driver IC produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced driver IC is designed specifically for driving liquid crystal displays (LCDs) and is ideal for applications in automotive, industrial, and consumer electronics where reliable and efficient LCD operation is required.

Key Features

  • High Multiplex Ratio: The LC75884WHS-QD-TLM supports a high multiplexing ratio, making it suitable for complex LCD panels with a large number of segments.
  • Low Power Consumption: Engineered for energy efficiency, this LCD driver minimizes power usage, which is critical for battery-powered devices and applications where power conservation is a priority.
  • Wide Operating Voltage Range: It operates across a wide voltage range, providing flexibility in various power supply designs and ensuring stable performance under fluctuating power conditions.
  • Integrated Display RAM: Comes with built-in display data RAM, which allows for easy manipulation and updating of the LCD content without the need for constant CPU intervention.
  • Multiple Display Modes: The driver IC supports multiple display modes, enabling the creation of custom display patterns and enhancing the user interface of the end product.
  • Serial Interface: Equipped with a serial interface for communication, this feature simplifies the connection to microcontrollers or other control units, reducing the number of required I/O pins.

Applications

The LC75884WHS-QD-TLM is versatile and can be used in various applications. Some common use cases include:

  • Automotive dashboards and control panels
  • Industrial machine displays
  • Home appliances with LCD screens
  • Portable electronic devices

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The LC75884WHS-QD-TLM is built to meet strict industry standards, ensuring long-term reliability and performance in demanding environments. With ON Semiconductor's reputation for quality and innovation, this LCD driver IC stands out as a robust solution for your display driving needs.

You May Also Be Interested in

ON Semiconductor
LCD Driver
Need more? Email Us
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4107 $57.9819
42+ $2.7986 $117.5412
64+ $2.7119 $173.5616
89+ $2.6242 $233.5538
114+ $2.5364 $289.1496
153+ $2.2742 $347.9526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess